Texas Instruments TMS320F28377D Dual-Core Delfino Microcontroller TMX320F28377DPTPT

Description
Dual-Core Delfino Microcontroller 176-HLQFP -40 to 105
Request a Quote Datasheet
Description
Dual-Core Delfino Microcontroller 176-HLQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28377D Dual-Core Delfino Microcontroller - TMX320F28377DPTPT - Texas Instruments
Dallas, TX, United States
TMS320F28377D Dual-Core Delfino Microcontroller
TMX320F28377DPTPT
TMS320F28377D Dual-Core Delfino Microcontroller TMX320F28377DPTPT
Dual-Core Delfino Microcontroller 176-HLQFP -40 to 105

Dual-Core Delfino Microcontroller 176-HLQFP -40 to 105

Buy Now Datasheet
200MHz 1MB Embedded Microcontroller MCU - 685-TMX320F28377DPTPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz 1MB Embedded Microcontroller MCU
685-TMX320F28377DPTPT
200MHz 1MB Embedded Microcontroller MCU 685-TMX320F28377DPTPT
32b MCU 200MHz 1MB FLASH 97 I/O HLQFP Product overview: TMX320F28377DPTPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 200MHz, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMX320F28377DPTP T can be used for catalog matching and distributor lookup.

32b MCU 200MHz 1MB FLASH 97 I/O HLQFP Product overview: TMX320F28377DPTPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 200MHz, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMX320F28377DPTPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMX320F28377DPTPT - 900496-TMX320F28377DPTPT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMX320F28377DPTPT
900496-TMX320F28377DPTPT
Embedded - Embedded - Microcontrollers - TMX320F28377DPTPT 900496-TMX320F28377DPTPT
Manufacturer: Texas Instruments Win Source Part Number: 900496-TMX320F28377D PTPT Series: C2000™ C28x Delfino™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: C28x series Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24) Core Processor: C28x Speed: 200MHz Package: Tray Package: 176-LQFP Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB Peripherals: POR, PWM, WDT Number of I/O: 97 Program Memory Size: 1MB (512K x 16) Program Memory Type: FLASH Data Converters: A/D 20x12b, 9x16b; D/A 3x12b Oscillator Type: Internal Supply Voltage: 1.14V ~ 3.47V Part Status: Obsolete Family Name: TMX320 Categories: Integrated Circuits (ICs) Case / Package: 176-HLQFP (24x24) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: TMX320F28377DPTPT-ND , 296-39335

Manufacturer: Texas Instruments
Win Source Part Number: 900496-TMX320F28377DPTPT
Series: C2000™ C28x Delfino™
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: C28x series Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)
Core Processor: C28x
Speed: 200MHz
Package: Tray
Package: 176-LQFP Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals: POR, PWM, WDT
Number of I/O: 97
Program Memory Size: 1MB (512K x 16)
Program Memory Type: FLASH
Data Converters: A/D 20x12b, 9x16b; D/A 3x12b
Oscillator Type: Internal
Supply Voltage: 1.14V ~ 3.47V
Part Status: Obsolete
Family Name: TMX320
Categories: Integrated Circuits (ICs)
Case / Package: 176-HLQFP (24x24)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: TMX320F28377DPTPT-ND, 296-39335

Buy Now Datasheet
Microcontrollers - 296-39335-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39335-ND
Microcontrollers 296-39335-ND
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)

C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMX320F28377DPTPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMX320F28377DPTPT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMX320F28377DPTPT
IC MCU 32BIT 1MB FLASH 176HLQFP

IC MCU 32BIT 1MB FLASH 176HLQFP

Supplier's Site
Microcontrollers - TMX320F28377DPTPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMX320F28377DPTPT
Microcontrollers TMX320F28377DPTPT
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)

C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)

Buy Now
Embedded - Microcontrollers - TMX320F28377DPTPT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMX320F28377DPTPT
Embedded - Microcontrollers TMX320F28377DPTPT
IC MCU 32BIT 1MB FLASH 176HLQFP

IC MCU 32BIT 1MB FLASH 176HLQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMX320F28377DPTPT 685-TMX320F28377DPTPT 900496-TMX320F28377DPTPT 296-39335-ND TMX320F28377DPTPT TMX320F28377DPTPT TMX320F28377DPTPT
Product Name TMS320F28377D Dual-Core Delfino Microcontroller 200MHz 1MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMX320F28377DPTPT Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Features DMA; PWM
Bits 16 Bit; Other; 12 Bits 16 Bit; Other; A/D 20x12b, 9x16b; D/A 3x12b
Number 4
RAM 204 KB 204 KB 1000 KB 102 KB 102 KB 102 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers