Piccolo Microcontroller 176-HLQFP -40 to 105
Win Source Part Number: 1220790-TMX320F28075
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C2000™ C28x Piccolo™
Core Processor: C28x
Speed: 120MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 97
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 17x12b; D/A 3x12b
Oscillator Type: External
Package / Case: 176-LQFP Exposed Pad
Supplier Device Package: 176-HLQFP (24x24)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.14V ~ 3.47V
ECCN: 3A991A2
Fake Threat In the Open Market: 65 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-39641,TMX320F280
Base Product Number: TMX320
Product Status: Obsolete
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)
32-Bit MCU 120MHz 512KB Flash C28x RISC HLQFP Product overview: TMX320F28075PTPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMX320F28075PTPT
IC MCU 32BIT 512KB FLSH 176HLQFP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)
IC MCU 32BIT 512KB FLSH 176HLQFP
IC MCU 32BIT 512KB FLSH 176HLQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMX320F28075PTPT | 1220790-TMX320F28075PTPT | 296-39641-ND | 685-TMX320F28075PTPT | TMX320F28075PTPT | TMX320F28075PTPT | TMX320F28075PTPT | TMX320F28075PTPT |
| Product Name | TMS320F28075 Piccolo Microcontroller | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 120MHz 512KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Features | PWM | |||||||
| Bits | Other; 12-bit | Other; A/D 17x12b; D/A 3x12b | ||||||
| RAM | 100 KB | 512 KB | 50 KB | 100 KB | 50 KB | 50 KB | 50 KB | |
| Serial Interface | I²C; SPI; UART; USB | CAN; SPI; SCI; UART; USART; USB | I2C, SPI, USB, UART, USART, SCI, EBI/EMI, CAN |