Texas Instruments Integrated Circuits(ICs) XMS430F6638IPZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 416033-XMS430F6638IP ZR Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 416033-XMS430F6638IP ZR Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 416033-XMS430F6638IPZR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
416033-XMS430F6638IPZR
Integrated Circuits(ICs) 416033-XMS430F6638IPZR
Manufacturer: Texas Instruments Win Source Part Number: 416033-XMS430F6638IP ZR Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 416033-XMS430F6638IPZR
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Industrial 16-bit 20MHz Embedded Microcontroller MCU - 685-XMS430F6638IPZR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 16-bit 20MHz Embedded Microcontroller MCU
685-XMS430F6638IPZR
Industrial 16-bit 20MHz Embedded Microcontroller MCU 685-XMS430F6638IPZR
16-Bit RISC MCU, 20MHz, FLASH, 100-Pin PQFP, Industrial Product overview: XMS430F6638IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 20MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XMS430F6638IPZR can be used for catalog matching and distributor lookup.

16-Bit RISC MCU, 20MHz, FLASH, 100-Pin PQFP, Industrial Product overview: XMS430F6638IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 20MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XMS430F6638IPZR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 416033-XMS430F6638IPZR 685-XMS430F6638IPZR
Product Name Integrated Circuits(ICs) Industrial 16-bit 20MHz Embedded Microcontroller MCU
Data Bus 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILFCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details