Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - Application Specific - TUSB3200CPAHG4 TUSB3200CPAHG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274980-TUSB3200CPAH G4 Packaging: Tray Mounting Style: SMD Core Processor: 8052 Applications: USB Streaming Controller Interface: I2C, USB Program Memory Type: ROM (4kB) Controller Series: TUSB Categories: Integrated Circuits Supplier Device Package: 52-TQFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 52-TQFP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: TUSB3200 Manufacturer Pack Quantity: 160 MSL Level: 4 (72 Hours) The number of I/O: 2 Date RAM Size: 8.25K x 8 Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274980-TUSB3200CPAH G4 Packaging: Tray Mounting Style: SMD Core Processor: 8052 Applications: USB Streaming Controller Interface: I2C, USB Program Memory Type: ROM (4kB) Controller Series: TUSB Categories: Integrated Circuits Supplier Device Package: 52-TQFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 52-TQFP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: TUSB3200 Manufacturer Pack Quantity: 160 MSL Level: 4 (72 Hours) The number of I/O: 2 Date RAM Size: 8.25K x 8 Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TUSB3200CPAHG4 is a USB Streaming Controller packaged in a 52-pin TQFP format. It operates within a temperature range of 0 to 70 degrees Celsius and is compliant with RoHS standards, indicating it is free from hazardous substances like lead and bromine. This microcontroller features a USB transceiver, a USB Serial Interface Engine (SIE), and a USB Buffer Manager, which facilitate efficient USB data transfers. It also includes a microcontroller unit (MCU) core with integrated memory, a DMA controller, and various interfaces such as I2C and PWM outputs. The device supports multiple operation modes, including normal and external MCU modes, making it versatile for various applications. However, it is categorized as "Not Recommended for New Designs" (NRND), suggesting that engineers should consider alternative options for new projects.

Datasheet Summary
Powered by GS/AI

The TUSB3200CPAHG4 is a USB Streaming Controller packaged in a 52-pin TQFP format. It operates within a temperature range of 0 to 70 degrees Celsius and is compliant with RoHS standards, indicating it is free from hazardous substances like lead and bromine. This microcontroller features a USB transceiver, a USB Serial Interface Engine (SIE), and a USB Buffer Manager, which facilitate efficient USB data transfers. It also includes a microcontroller unit (MCU) core with integrated memory, a DMA controller, and various interfaces such as I2C and PWM outputs. The device supports multiple operation modes, including normal and external MCU modes, making it versatile for various applications. However, it is categorized as "Not Recommended for New Designs" (NRND), suggesting that engineers should consider alternative options for new projects.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - TUSB3200CPAHG4 - 1274980-TUSB3200CPAHG4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - TUSB3200CPAHG4
1274980-TUSB3200CPAHG4
Embedded - Embedded - Microcontrollers - Application Specific - TUSB3200CPAHG4 1274980-TUSB3200CPAHG4
Manufacturer: Texas Instruments Win Source Part Number: 1274980-TUSB3200CPAH G4 Packaging: Tray Mounting Style: SMD Core Processor: 8052 Applications: USB Streaming Controller Interface: I2C, USB Program Memory Type: ROM (4kB) Controller Series: TUSB Categories: Integrated Circuits Supplier Device Package: 52-TQFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 52-TQFP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: TUSB3200 Manufacturer Pack Quantity: 160 MSL Level: 4 (72 Hours) The number of I/O: 2 Date RAM Size: 8.25K x 8 Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1274980-TUSB3200CPAHG4
Packaging: Tray
Mounting Style: SMD
Core Processor: 8052
Applications: USB Streaming Controller
Interface: I2C, USB
Program Memory Type: ROM (4kB)
Controller Series: TUSB
Categories: Integrated Circuits
Supplier Device Package: 52-TQFP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 52-TQFP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: TUSB3200
Manufacturer Pack Quantity: 160
MSL Level: 4 (72 Hours)
The number of I/O: 2
Date RAM Size: 8.25K x 8
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Application Specific Microcontrollers - TUSB3200CPAHG4-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
TUSB3200CPAHG4-ND
Application Specific Microcontrollers TUSB3200CPAHG4-ND
IC USB STREAMING CNTRLR 52-TQFP

IC USB STREAMING CNTRLR 52-TQFP

Buy Now Datasheet
Singapore, Singapore
Embedded Microcontroller MCU
769-TUSB3200CPAHG4
Embedded Microcontroller MCU 769-TUSB3200CPAHG4
USB Streaming Controller (STC) 52-TQFP 0 to 70 Product overview: TUSB3200CPAHG4 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TUSB3200CPAHG4 can be used for catalog matching and distributor lookup.

USB Streaming Controller (STC) 52-TQFP 0 to 70 Product overview: TUSB3200CPAHG4 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TUSB3200CPAHG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - TUSB3200CPAHG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
TUSB3200CPAHG4
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers TUSB3200CPAHG4
IC USB STREAMING CNTRLR 52-TQFP

IC USB STREAMING CNTRLR 52-TQFP

Supplier's Site
Application Specific Microcontrollers - TUSB3200CPAHG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
TUSB3200CPAHG4
Application Specific Microcontrollers TUSB3200CPAHG4
IC USB STREAMING CNTRLR 52-TQFP

IC USB STREAMING CNTRLR 52-TQFP

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - TUSB3200CPAHG4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
TUSB3200CPAHG4
Embedded - Microcontrollers - Application Specific TUSB3200CPAHG4
IC USB STREAMING CNTRLR 52-TQFP

IC USB STREAMING CNTRLR 52-TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1274980-TUSB3200CPAHG4 TUSB3200CPAHG4-ND 769-TUSB3200CPAHG4 TUSB3200CPAHG4 TUSB3200CPAHG4 TUSB3200CPAHG4
Product Name Embedded - Embedded - Microcontrollers - Application Specific - TUSB3200CPAHG4 Application Specific Microcontrollers Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific
Life Cycle Stage Obsolete Removed Removed; Obsolete
RAM 4 KB 8.25 KB 8052 KB 8.25 KB
ROM Type ROM (4kB)
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Serial Interface I²C; USB; I2C, USB USB I2C, USB I²C; USB; I²C, USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM43438KUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details