Texas Instruments TMS320F28069 Piccolo Microcontroller TMX320F28069PNA

Description
Piccolo Microcontroller 80-LQFP -40 to 85
Request a Quote Datasheet
Description
Piccolo Microcontroller 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F28069 Piccolo Microcontroller
TMX320F28069PNA
TMS320F28069 Piccolo Microcontroller TMX320F28069PNA
Piccolo Microcontroller 80-LQFP -40 to 85

Piccolo Microcontroller 80-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
90MHz 128KB Embedded Microcontroller MCU
685-TMX320F28069PNA
90MHz 128KB Embedded Microcontroller MCU 685-TMX320F28069PNA
32b MCU 90MHz FLASH 128KB LQFP I2C SPI UART CAN Product overview: TMX320F28069PNA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 90MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMX320F28069PNA can be used for catalog matching and distributor lookup.

32b MCU 90MHz FLASH 128KB LQFP I2C SPI UART CAN Product overview: TMX320F28069PNA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 90MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMX320F28069PNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMX320F28069PNA - 1271436-TMX320F28069PNA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMX320F28069PNA
1271436-TMX320F28069PNA
Embedded - Embedded - Microcontrollers - TMX320F28069PNA 1271436-TMX320F28069PNA
Manufacturer: Texas Instruments Win Source Part Number: 1271436-TMX320F28069 PNA Series: C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: C28x Speed: 80MHz Package: 80-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 50K x 16 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Part Status: Obsolete(EOL) Family Name: TMX320F28069 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): MB9BF124MPMC-G-JNE2; MB9AF315MAPMC-G-JNE2 ; S6E2HG4E0AGV20000; Introduction Date: November 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271436-TMX320F28069PNA
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: C28x
Speed: 80MHz
Package: 80-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Part Status: Obsolete(EOL)
Family Name: TMX320F28069
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): MB9BF124MPMC-G-JNE2; MB9AF315MAPMC-G-JNE2; S6E2HG4E0AGV20000;
Introduction Date: November 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - TMX320F28069PNA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMX320F28069PNA-ND
Microcontrollers TMX320F28069PNA-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMX320F28069PNA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMX320F28069PNA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMX320F28069PNA
IC MCU 32BIT 256KB FLASH 80LQFP

IC MCU 32BIT 256KB FLASH 80LQFP

Supplier's Site
Microcontrollers - TMX320F28069PNA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMX320F28069PNA
Microcontrollers TMX320F28069PNA
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)

Buy Now
Embedded - Microcontrollers - TMX320F28069PNA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMX320F28069PNA
Embedded - Microcontrollers TMX320F28069PNA
IC MCU 32BIT 256KB FLASH 80LQFP

IC MCU 32BIT 256KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMX320F28069PNA 685-TMX320F28069PNA 1271436-TMX320F28069PNA TMX320F28069PNA-ND TMX320F28069PNA TMX320F28069PNA TMX320F28069PNA
Product Name TMS320F28069 Piccolo Microcontroller 90MHz 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMX320F28069PNA Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 90 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Features PWM
Bits Other; 12-bit Other; A/D 12x12b
RAM 100 KB 50 KB 256 KB 50 KB 50 KB 50 KB
Serial Interface I²C; SPI; UART; USB I2C, SPI, UART, USART, SCI, CAN CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers