The MSP430G2302-EP is an enhanced product mixed signal microcontroller designed for low-power portable measurement applications. It is packaged in a 14-pin TSSOP and operates over a temperature range of -40°C to 85°C. The device features a 16-bit RISC CPU, 1 kB of Flash memory, 256 bytes of RAM, a 10-bit ADC, one 16-bit Timer_A with three capture/compare registers, and a universal serial interface supporting SPI and I2C. Power consumption includes 220 µA in active mode at 1 MHz and 2.2 V, 0.5 µA in standby mode, and 0.1 µA in off mode with RAM retention. Wake-up from standby occurs in less than 1 µs. The device supports serial onboard programming and includes Spy-Bi-Wire for on-chip emulation. It is qualified for defense, aerospace, and medical applications with controlled baseline, one assembly and test site, and extended product life cycle.
Enhanced Product Mixed Signal Microcontroller 14-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | V62/12623-01XE-T |
| Product Name | MSP430G2302-EP Enhanced Product Mixed Signal Microcontroller |
| Clock Speed | 16 MHz |
| Features | Watchdog Timer |
| Bits | 16 Bit |
| RAM | 0.2500 KB |
| Supply Voltage | 1.8 to 3.6 volts |