Texas Instruments Industrial 32-bit 25MHz 262KB Embedded Microcontroller MCU XM4C129ENCPDTI2

Description
32-Bit MCU, 128-Pin TQFP, 25MHz, Industrial, FLASH, 262KB RAM Product overview: XM4C129ENCPDTI2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 25MHz, 262KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 25MHz, 262KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XM4C129ENCPDTI2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
32-Bit MCU, 128-Pin TQFP, 25MHz, Industrial, FLASH, 262KB RAM Product overview: XM4C129ENCPDTI2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 25MHz, 262KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 25MHz, 262KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XM4C129ENCPDTI2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial 32-bit 25MHz 262KB Embedded Microcontroller MCU - 685-XM4C129ENCPDTI2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 25MHz 262KB Embedded Microcontroller MCU
685-XM4C129ENCPDTI2
Industrial 32-bit 25MHz 262KB Embedded Microcontroller MCU 685-XM4C129ENCPDTI2
32-Bit MCU, 128-Pin TQFP, 25MHz, Industrial, FLASH, 262KB RAM Product overview: XM4C129ENCPDTI2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 25MHz, 262KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 25MHz, 262KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XM4C129ENCPDTI2 can be used for catalog matching and distributor lookup.

32-Bit MCU, 128-Pin TQFP, 25MHz, Industrial, FLASH, 262KB RAM Product overview: XM4C129ENCPDTI2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 25MHz, 262KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 25MHz, 262KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XM4C129ENCPDTI2 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - XM4C129ENCPDTI2 - 1105855-XM4C129ENCPDTI2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - XM4C129ENCPDTI2
1105855-XM4C129ENCPDTI2
Embedded - Embedded - Microcontrollers - XM4C129ENCPDTI2 1105855-XM4C129ENCPDTI2
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105855-XM4C129ENCPD TI2 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 1 MB Interface: CAN, Ethernet, I2C, UART, USB RAM Size: 256 kB Number of Bits: 12 Number of A/D Converters: 20 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 120 MHz Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 904 mW Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V Core Architecture: ARM Number of Programmable I/O: 90 Number of ADC Channels: 20 Number of UART Channels: 8 Number of Timers/Counters: 8

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105855-XM4C129ENCPDTI2
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 1 MB
Interface: CAN, Ethernet, I2C, UART, USB
RAM Size: 256 kB
Number of Bits: 12
Number of A/D Converters: 20
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Max Frequency: 120 MHz
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 904 mW
Max Supply Voltage: 3.63 V
Min Supply Voltage: 2.97 V
Core Architecture: ARM
Number of Programmable I/O: 90
Number of ADC Channels: 20
Number of UART Channels: 8
Number of Timers/Counters: 8

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-XM4C129ENCPDTI2 1105855-XM4C129ENCPDTI2
Product Name Industrial 32-bit 25MHz 262KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - XM4C129ENCPDTI2
Data Bus 32 Bit 32 Bit
Clock Speed 25 MHz
Supply Voltage 1.14 to ? volts 3.3 volts
Pin Count 128
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C2DBYY001834 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details