Texas Instruments High-Performance Analog Application Specific Microcontrollers TUSB3410IVF

Description
IC CTRLR SERIAL-TO-USB 32-LQFP
Request a Quote Datasheet
Description
IC CTRLR SERIAL-TO-USB 32-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - 296-16757-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
296-16757-ND
Application Specific Microcontrollers 296-16757-ND
IC CTRLR SERIAL-TO-USB 32-LQFP

IC CTRLR SERIAL-TO-USB 32-LQFP

Buy Now Datasheet
Singapore, Singapore
3.3V Embedded Microcontroller MCU
769-TUSB3410IVF
3.3V Embedded Microcontroller MCU 769-TUSB3410IVF
USB to Serial Controller, 12Mbps, 3.3V, 8052 Core, LQFP Product overview: TUSB3410IVF from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 3.3V, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TUSB3410IVF can be used for catalog matching and distributor lookup.

USB to Serial Controller, 12Mbps, 3.3V, 8052 Core, LQFP Product overview: TUSB3410IVF from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 3.3V, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TUSB3410IVF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - TUSB3410IVF - 035439-TUSB3410IVF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - TUSB3410IVF
035439-TUSB3410IVF
Embedded - Embedded - Microcontrollers - Application Specific - TUSB3410IVF 035439-TUSB3410IVF
Manufacturer: Texas Instruments Win Source Part Number: 035439-TUSB3410IVF Packaging: Tray Core Processor: 8052 Applications: USB Serial Port Controller Mounting: SMD (SMT) Number of I/O: 4 Program Memory Type: ROM (10 kB) Controller Series: TUSB Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 18K x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035439-TUSB3410IVF
Packaging: Tray
Core Processor: 8052
Applications: USB Serial Port Controller
Mounting: SMD (SMT)
Number of I/O: 4
Program Memory Type: ROM (10 kB)
Controller Series: TUSB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Data RAM Size: 18K x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - TUSB3410IVF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
TUSB3410IVF
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers TUSB3410IVF
IC CTRLR SERIAL-TO-USB 32-LQFP

IC CTRLR SERIAL-TO-USB 32-LQFP

Supplier's Site
Application Specific Microcontrollers - TUSB3410IVF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
TUSB3410IVF
Application Specific Microcontrollers TUSB3410IVF
IC CTRLR SERIAL-TO-USB 32-LQFP

IC CTRLR SERIAL-TO-USB 32-LQFP

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-16757-ND 769-TUSB3410IVF 035439-TUSB3410IVF TUSB3410IVF TUSB3410IVF
Product Name Application Specific Microcontrollers 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - Application Specific - TUSB3410IVF Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Application Specific Microcontrollers
RAM 18 KB 18 KB 10 KB 18 KB 18 KB
Supply Voltage 3 to 3.6 volts 3.3 volts 3 to 3.6 volts 3.6 to 3 volts 3 to 3.6 volts
Serial Interface UART; USB I²C; UART; USB; I²C, USB, UART
Package Type LFQP; Other; 32-LQFP Other; LQFP QFP; Other; 32-LQFP (7x7) QFP QFP; Other; 32-LQFP
Operating Range USB Serial Port Controller
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C161SL25MAAFXUMA1CT-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
6 suppliers