Single-Core Delfino Microcontroller 100-HTQFP -40 to 105
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 100-HTQFP (14x14)
IC MCU 32BIT 1MB FLASH 100HTQFP
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 100-HTQFP (14x14)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMX320F28377SPZPT | 296-39644-ND | TMX320F28377SPZPT | TMX320F28377SPZPT |
| Product Name | TMS320F28377S Single-Core Delfino Microcontroller | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | |
| Features | DMA; PWM | |||
| Bits | 16 Bit; Other; 12 Bits | 16 Bit; Other; A/D 14x12b, 14x16b; D/A 3x12b | ||
| Number | 4 | |||
| RAM | 164 KB | 82 KB | 82 KB |