Texas Instruments RM41L232 16- and 32-BIT RISC Flash Microcontroller XRM41L232PZT

Description
16- and 32-BIT RISC Flash Microcontroller 100-LQFP
Request a Quote Datasheet
Description
16- and 32-BIT RISC Flash Microcontroller 100-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RM41L232 16- and 32-BIT RISC Flash Microcontroller - XRM41L232PZT - Texas Instruments
Dallas, TX, United States
RM41L232 16- and 32-BIT RISC Flash Microcontroller
XRM41L232PZT
RM41L232 16- and 32-BIT RISC Flash Microcontroller XRM41L232PZT
16- and 32-BIT RISC Flash Microcontroller 100-LQFP

16- and 32-BIT RISC Flash Microcontroller 100-LQFP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - XRM41L232PZT - 800171-XRM41L232PZT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - XRM41L232PZT
800171-XRM41L232PZT
Embedded - Embedded - Microcontrollers - XRM41L232PZT 800171-XRM41L232PZT
Manufacturer: Texas Instruments Win Source Part Number: 800171-XRM41L232PZT Series: Hercules RM4 ARM Cortex-R4 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-R4 Speed: 80MHz Package: 100-LQFP Core Size: 16/32-Bit Connectivity: CAN, LIN, MibSPI, SCI, SPI, UART/USART Peripherals: POR, WDT Number of I/O: 45 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 RAM Size: 32K x 8 Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 1.14 V ~ 3.6 V Family Name: RM41L232 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): R5F564MFGDFP; R5F5210BBDFP#V0 ; R5F564MFDDFP#V1 R5F51138AGFP; Introduction Date: October 27, 2014 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 800171-XRM41L232PZT
Series: Hercules RM4 ARM Cortex-R4
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-R4
Speed: 80MHz
Package: 100-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals: POR, WDT
Number of I/O: 45
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 16K x 8
RAM Size: 32K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 3.6 V
Family Name: RM41L232
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): R5F564MFGDFP; R5F5210BBDFP#V0 ; R5F564MFDDFP#V1 R5F51138AGFP;
Introduction Date: October 27, 2014
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - XRM41L232PZT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
XRM41L232PZT-ND
Microcontrollers XRM41L232PZT-ND
ARM® Cortex®-R4 Hercules™ RM4 ARM® Cortex®-R4 Microcontroller IC 16/32-Bit 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-R4 Hercules™ RM4 ARM® Cortex®-R4 Microcontroller IC 16/32-Bit 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
128KB Embedded Microcontroller MCU
685-XRM41L232PZT
128KB Embedded Microcontroller MCU 685-XRM41L232PZT
IC MCU 16/32B 128KB FLSH 100LQFP Product overview: XRM41L232PZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XRM41L232PZT can be used for catalog matching and distributor lookup.

IC MCU 16/32B 128KB FLSH 100LQFP Product overview: XRM41L232PZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XRM41L232PZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - XRM41L232PZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
XRM41L232PZT
Integrated Circuits (ICs) - Embedded - Microcontrollers XRM41L232PZT
IC MCU 16/32B 128KB FLSH 100LQFP

IC MCU 16/32B 128KB FLSH 100LQFP

Supplier's Site
Microcontrollers - XRM41L232PZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
XRM41L232PZT
Microcontrollers XRM41L232PZT
ARM® Cortex®-R4 Hercules™ RM4 ARM® Cortex®-R4 Microcontroller IC 16/32-Bit 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-R4 Hercules™ RM4 ARM® Cortex®-R4 Microcontroller IC 16/32-Bit 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - XRM41L232PZT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
XRM41L232PZT
Embedded - Microcontrollers XRM41L232PZT
IC MCU 16/32B 128KB FLSH 100LQFP

IC MCU 16/32B 128KB FLSH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number XRM41L232PZT 800171-XRM41L232PZT XRM41L232PZT-ND 685-XRM41L232PZT XRM41L232PZT XRM41L232PZT XRM41L232PZT
Product Name RM41L232 16- and 32-BIT RISC Flash Microcontroller Embedded - Embedded - Microcontrollers - XRM41L232PZT Microcontrollers 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12-bit (16ch) Other; A/D 16x12b
RAM 32 KB 128 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers