Texas Instruments Embedded - Embedded - Microcontrollers - XMS430FR5739IRHAR XMS430FR5739IRHAR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030898-XMS430FR5739 IRHAR Memory Type: FLASH Memory Size: 16 kB Interface: I2C, SPI, UART RAM Size: 1 kB Number of A/D Converters: 14 Number of Pins: 40 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Max Frequency: 24 MHz Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 32 Number of ADC Channels: 14 Number of Timers/Counters: 5
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030898-XMS430FR5739 IRHAR Memory Type: FLASH Memory Size: 16 kB Interface: I2C, SPI, UART RAM Size: 1 kB Number of A/D Converters: 14 Number of Pins: 40 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Max Frequency: 24 MHz Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 32 Number of ADC Channels: 14 Number of Timers/Counters: 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - XMS430FR5739IRHAR - 1030898-XMS430FR5739IRHAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - XMS430FR5739IRHAR
1030898-XMS430FR5739IRHAR
Embedded - Embedded - Microcontrollers - XMS430FR5739IRHAR 1030898-XMS430FR5739IRHAR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030898-XMS430FR5739 IRHAR Memory Type: FLASH Memory Size: 16 kB Interface: I2C, SPI, UART RAM Size: 1 kB Number of A/D Converters: 14 Number of Pins: 40 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Max Frequency: 24 MHz Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 32 Number of ADC Channels: 14 Number of Timers/Counters: 5

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030898-XMS430FR5739IRHAR
Memory Type: FLASH
Memory Size: 16 kB
Interface: I2C, SPI, UART
RAM Size: 1 kB
Number of A/D Converters: 14
Number of Pins: 40
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Max Frequency: 24 MHz
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 32
Number of ADC Channels: 14
Number of Timers/Counters: 5

Buy Now
VQFN Embedded Microcontroller MCU - 685-XMS430FR5739IRHAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
VQFN Embedded Microcontroller MCU
685-XMS430FR5739IRHAR
VQFN Embedded Microcontroller MCU 685-XMS430FR5739IRHAR
MSP430FR573x, MSP430FR572x Mixed Signal Microcontroller 40-VQFN Product overview: XMS430FR5739IRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, VQFN, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XMS430FR5739IRHA R can be used for catalog matching and distributor lookup.

MSP430FR573x, MSP430FR572x Mixed Signal Microcontroller 40-VQFN Product overview: XMS430FR5739IRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, VQFN, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XMS430FR5739IRHAR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1030898-XMS430FR5739IRHAR 685-XMS430FR5739IRHAR
Product Name Embedded - Embedded - Microcontrollers - XMS430FR5739IRHAR VQFN Embedded Microcontroller MCU
Data Bus 16 Bit
Number 5
RAM 1.00E-3 KB 1 KB
Serial Interface I²C; SPI; UART; I2C, SPI, UART I2C, SPI, UART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details