Littelfuse, Inc. Electrical, Specialty Fuses IDSR003.T

Description
3A 600V AC 600V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
3A 600V AC 600V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-IDSR003.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-IDSR003.T-ND
Electrical, Specialty Fuses 5666-IDSR003.T-ND
3A 600V AC 600V DC Fuse Cartridge Holder

3A 600V AC 600V DC Fuse Cartridge Holder

Buy Now Datasheet
Solid State Relay; Alarm Indicating Fuse Type Littelfuse - 97F9786 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay; Alarm Indicating Fuse Type Littelfuse
97F9786
Solid State Relay; Alarm Indicating Fuse Type Littelfuse 97F9786
Solid State Relay; Alarm Indicating Fuse Type:Window; Fuse Current:3A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay RoHS Compliant: No

Solid State Relay; Alarm Indicating Fuse Type:Window; Fuse Current:3A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-IDSR003.T-ND 97F9786
Product Name Electrical, Specialty Fuses Solid State Relay; Alarm Indicating Fuse Type Littelfuse
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data