Littelfuse, Inc. 15A 600V Circuit Protection Fuse IDSR015.T

Description
Fuse Class RK5 Slow Blow Acting 15A 600V Holder Cartridge CSA/UL Product overview: IDSR015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-IDSR015.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class RK5 Slow Blow Acting 15A 600V Holder Cartridge CSA/UL Product overview: IDSR015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-IDSR015.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15A 600V Circuit Protection Fuse
155-IDSR015.T
15A 600V Circuit Protection Fuse 155-IDSR015.T
Fuse Class RK5 Slow Blow Acting 15A 600V Holder Cartridge CSA/UL Product overview: IDSR015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-IDSR015.T can be used for catalog matching and distributor lookup.

Fuse Class RK5 Slow Blow Acting 15A 600V Holder Cartridge CSA/UL Product overview: IDSR015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-IDSR015.T can be used for catalog matching and distributor lookup.

Supplier's Site
Electrical, Specialty Fuses - 5666-IDSR015.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-IDSR015.T-ND
Electrical, Specialty Fuses 5666-IDSR015.T-ND
15A 600V AC 600V DC Fuse Cartridge Holder

15A 600V AC 600V DC Fuse Cartridge Holder

Buy Now Datasheet
Indicating Fuse; Alarm Indicating Fuse Type Littelfuse - 97F9775 - Newark, An Avnet Company
Chicago, IL, United States
Indicating Fuse; Alarm Indicating Fuse Type Littelfuse
97F9775
Indicating Fuse; Alarm Indicating Fuse Type Littelfuse 97F9775
INDICATING FUSE; Alarm Indicating Fuse Type:Window; Fuse Current:15A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay RoHS Compliant: No

INDICATING FUSE; Alarm Indicating Fuse Type:Window; Fuse Current:15A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
IDSR015.T
Circuit Protection - Electrical, Specialty Fuses IDSR015.T
FUSE CARTRIDGE 15A 600VAC/VDC

FUSE CARTRIDGE 15A 600VAC/VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 155-IDSR015.T 5666-IDSR015.T-ND 97F9775 IDSR015.T
Product Name 15A 600V Circuit Protection Fuse Electrical, Specialty Fuses Indicating Fuse; Alarm Indicating Fuse Type Littelfuse Circuit Protection - Electrical, Specialty Fuses
Rated Voltage 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers