Littelfuse, Inc. Fuse, Alarm Indicating, 400A, Time Delay; Alarm Indicating Fuse Type Littelfuse IDSR400.X

Description
FUSE, ALARM INDICATING, 400A, TIME DELAY; Alarm Indicating Fuse Type:Window; Fuse Current:400A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay; Fuse Terminals:Ferrule RoHS Compliant: No
Description
FUSE, ALARM INDICATING, 400A, TIME DELAY; Alarm Indicating Fuse Type:Window; Fuse Current:400A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay; Fuse Terminals:Ferrule RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Fuse, Alarm Indicating, 400A, Time Delay; Alarm Indicating Fuse Type Littelfuse - 02B7797 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Alarm Indicating, 400A, Time Delay; Alarm Indicating Fuse Type Littelfuse
02B7797
Fuse, Alarm Indicating, 400A, Time Delay; Alarm Indicating Fuse Type Littelfuse 02B7797
FUSE, ALARM INDICATING, 400A, TIME DELAY; Alarm Indicating Fuse Type:Window; Fuse Current:400A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay; Fuse Terminals:Ferrule RoHS Compliant: No

FUSE, ALARM INDICATING, 400A, TIME DELAY; Alarm Indicating Fuse Type:Window; Fuse Current:400A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay; Fuse Terminals:Ferrule RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 02B7797
Product Name Fuse, Alarm Indicating, 400A, Time Delay; Alarm Indicating Fuse Type Littelfuse
Features Indicating; Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VD series - VD3500V/4000VDC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 4000 volts
Rated Current 700 amps
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details