Littelfuse, Inc. Fuse, Smd, 500Ma, 4113, Fast Acting, Full Reel; Fuse Current Littelfuse FT600-0500-2

Description
FUSE, SMD, 500mA, 4113, FAST ACTING, FULL REEL; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:600V; Voltage Rating VDC:-; Fuse Case Style:4113; Product Range:FT600 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 500mA, 4113, FAST ACTING, FULL REEL; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:600V; Voltage Rating VDC:-; Fuse Case Style:4113; Product Range:FT600 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 500Ma, 4113, Fast Acting, Full Reel; Fuse Current Littelfuse - 04H7355 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 500Ma, 4113, Fast Acting, Full Reel; Fuse Current Littelfuse
04H7355
Fuse, Smd, 500Ma, 4113, Fast Acting, Full Reel; Fuse Current Littelfuse 04H7355
FUSE, SMD, 500mA, 4113, FAST ACTING, FULL REEL; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:600V; Voltage Rating VDC:-; Fuse Case Style:4113; Product Range:FT600 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 500mA, 4113, FAST ACTING, FULL REEL; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:600V; Voltage Rating VDC:-; Fuse Case Style:4113; Product Range:FT600 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 04H7355
Product Name Fuse, Smd, 500Ma, 4113, Fast Acting, Full Reel; Fuse Current Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 002242003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 350 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers