Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - UL Class Fuses - Class RK5 Fuses - Series: FLSR_ID - FLSR.400ID FLSR.400ID

Description
FLSR.400ID is a Class RK5 fuse with an ampere rating of 0.4 and cartridge-style construction.
Datasheet
Description
FLSR.400ID is a Class RK5 fuse with an ampere rating of 0.4 and cartridge-style construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - UL Class Fuses - Class RK5 Fuses - Series: FLSR_ID - FLSR.400ID - FLSR.400ID - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - UL Class Fuses - Class RK5 Fuses - Series: FLSR_ID - FLSR.400ID
FLSR.400ID
Fuses & Overcurrent Protection - Fuses - UL Class Fuses - Class RK5 Fuses - Series: FLSR_ID - FLSR.400ID FLSR.400ID
FLSR.400ID is a Class RK5 fuse with an ampere rating of 0.4 and cartridge-style construction.

FLSR.400ID is a Class RK5 fuse with an ampere rating of 0.4 and cartridge-style construction.

Datasheet
Fuse - 105172824 - Radwell International
Willingboro, NJ, United States
FUSE, UL CLASS RK5, TIME-DELAY, CURRENT LIMITING, DUAL-ELEMENT, WITH INDICATION, 0.4 AMP, 600 VAC MAX, I.R. 200 KA, 300 KA SELF-CERTIFIED, 20 KA DC, 300 VDC. FREE 2 YEAR RADWELL WARRANTY

FUSE, UL CLASS RK5, TIME-DELAY, CURRENT LIMITING, DUAL-ELEMENT, WITH INDICATION, 0.4 AMP, 600 VAC MAX, I.R. 200 KA, 300 KA SELF-CERTIFIED, 20 KA DC, 300 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Radwell International
Product Category Fuses Fuses
Product Number FLSR.400ID 105172824
Product Name Fuses & Overcurrent Protection - Fuses - UL Class Fuses - Class RK5 Fuses - Series: FLSR_ID - FLSR.400ID Fuse
Mounting Fuse Block / Clip / Holder
Unlock Full Specs
to access all available technical data

Similar Products

30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 486-1779-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers