Littelfuse, Inc. Electrical, Specialty Fuses IDSR040.T

Description
40A 600V AC 600V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
40A 600V AC 600V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-IDSR040.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-IDSR040.T-ND
Electrical, Specialty Fuses 5666-IDSR040.T-ND
40A 600V AC 600V DC Fuse Cartridge Holder

40A 600V AC 600V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
40A 600V Circuit Protection Fuse
155-IDSR040.T
40A 600V Circuit Protection Fuse 155-IDSR040.T
Fuse Class RK5 Slow Blow Acting 40A 600V Holder Cartridge CSA/UL Product overview: IDSR040.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-IDSR040.T can be used for catalog matching and distributor lookup.

Fuse Class RK5 Slow Blow Acting 40A 600V Holder Cartridge CSA/UL Product overview: IDSR040.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-IDSR040.T can be used for catalog matching and distributor lookup.

Supplier's Site
Indicating Fuse; Alarm Indicating Fuse Type Littelfuse - 97F9793 - Newark, An Avnet Company
Chicago, IL, United States
Indicating Fuse; Alarm Indicating Fuse Type Littelfuse
97F9793
Indicating Fuse; Alarm Indicating Fuse Type Littelfuse 97F9793
INDICATING FUSE; Alarm Indicating Fuse Type:Window; Fuse Current:40A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay RoHS Compliant: No

INDICATING FUSE; Alarm Indicating Fuse Type:Window; Fuse Current:40A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-IDSR040.T-ND 155-IDSR040.T 97F9793
Product Name Electrical, Specialty Fuses 40A 600V Circuit Protection Fuse Indicating Fuse; Alarm Indicating Fuse Type Littelfuse
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
Fuses - 004110302 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 50 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers