Littelfuse, Inc. Electrical, Specialty Fuses IDSR050.T

Description
50A 600V AC 600V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
50A 600V AC 600V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-IDSR050.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-IDSR050.T-ND
Electrical, Specialty Fuses 5666-IDSR050.T-ND
50A 600V AC 600V DC Fuse Cartridge Holder

50A 600V AC 600V DC Fuse Cartridge Holder

Buy Now Datasheet
Indicating Fuse; Alarm Indicating Fuse Type Littelfuse - 97F9781 - Newark, An Avnet Company
Chicago, IL, United States
Indicating Fuse; Alarm Indicating Fuse Type Littelfuse
97F9781
Indicating Fuse; Alarm Indicating Fuse Type Littelfuse 97F9781
Indicating Fuse; Alarm Indicating Fuse Type:Window; Fuse Current:50A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay RoHS Compliant: No

Indicating Fuse; Alarm Indicating Fuse Type:Window; Fuse Current:50A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-IDSR050.T-ND 97F9781
Product Name Electrical, Specialty Fuses Indicating Fuse; Alarm Indicating Fuse Type Littelfuse
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 002445208 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers