Littelfuse, Inc. 200A 600V Circuit Protection Fuse FLSR200.X

Description
Fuse Class RK5 Slow Blow Acting 200A 600V Holder Lug 169.9 X 46.8 X 53.2mm CSA/UL Product overview: FLSR200.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR200.X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class RK5 Slow Blow Acting 200A 600V Holder Lug 169.9 X 46.8 X 53.2mm CSA/UL Product overview: FLSR200.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR200.X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200A 600V Circuit Protection Fuse
155-FLSR200.X
200A 600V Circuit Protection Fuse 155-FLSR200.X
Fuse Class RK5 Slow Blow Acting 200A 600V Holder Lug 169.9 X 46.8 X 53.2mm CSA/UL Product overview: FLSR200.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR200.X can be used for catalog matching and distributor lookup.

Fuse Class RK5 Slow Blow Acting 200A 600V Holder Lug 169.9 X 46.8 X 53.2mm CSA/UL Product overview: FLSR200.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR200.X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-FLSR200.X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLSR200.X-ND
Electrical, Specialty Fuses 5666-FLSR200.X-ND
200A 600V AC 300V DC Fuse Cartridge Holder

200A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Electrical, Specialty Fuses - 1294-FLSR200.X-CHP - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
1294-FLSR200.X-CHP
Electrical, Specialty Fuses 1294-FLSR200.X-CHP
FUSE CRTRDGE 200A 600VAC/300VDC

FUSE CRTRDGE 200A 600VAC/300VDC

Buy Now Datasheet
Industrial Fuse, Time Delay, 200A, 600V; Product Range Littelfuse - 02B7174 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Fuse, Time Delay, 200A, 600V; Product Range Littelfuse
02B7174
Industrial Fuse, Time Delay, 200A, 600V; Product Range Littelfuse 02B7174
INDUSTRIAL FUSE, TIME DELAY, 200A, 600V; Product Range:POWR-GARD FLSR Series; Fuse Current:200A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:46.8mm x 244.5mm; Fuse Size Imperial:1-27/32" x 9-5/8" RoHS Compliant: No

INDUSTRIAL FUSE, TIME DELAY, 200A, 600V; Product Range:POWR-GARD FLSR Series; Fuse Current:200A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:46.8mm x 244.5mm; Fuse Size Imperial:1-27/32" x 9-5/8" RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 155-FLSR200.X 5666-FLSR200.X-ND 02B7174
Product Name 200A 600V Circuit Protection Fuse Electrical, Specialty Fuses Industrial Fuse, Time Delay, 200A, 600V; Product Range Littelfuse
Rated Voltage 300 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002645023 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 80 amps
View Details
Cartridge Fuses - VF506/VF506-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 30 amps
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers