Fuse Class RK5 Slow Blow Acting 25A 600V Holder Cartridge CSA/UL Product overview: IDSR025.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-IDSR025.T can be used for catalog matching and distributor lookup.
25A 600V AC 600V DC Fuse Cartridge Holder
INDICATING FUSE; Alarm Indicating Fuse Type:Window; Fuse Current:-; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:- RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 155-IDSR025.T | 5666-IDSR025.T-ND | 97F9778 |
| Product Name | 25A 600V Circuit Protection Fuse | Electrical, Specialty Fuses | Indicating Fuse; Alarm Indicating Fuse Type Littelfuse |
| Approvals / Standards | RoHS | UL; CSA |