Fuse Class RK5 Slow Blow Acting 400A 600V Holder Lug 193.7 X 65.9 X 72.2mm CSA/UL Product overview: FLSR400.XXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR400.XXID can be used for catalog matching and distributor lookup.
400A 600V AC 300V DC Fuse Cartridge Holder
FUSE CRTRDGE 400A 600VAC/300VDC
FUSE CRTRDGE 400A 600VAC/300VDC
FUSE, 400A, 600V, TIME DELAY; Product Range:FLSR_ID Series; Fuse Current:400A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:65.9mm x 295.3mm; Fuse Size Imperial:2-19/32" x 11-5/8"; Fuse Terminals:Blade RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-FLSR400.XXID | 5666-FLSR400.XXID-ND | FLSR400.XXID | 52F9162 |
| Product Name | 400A 600V Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, 400A, 600V, Time Delay; Product Range Littelfuse |
| Approvals / Standards | RoHS | UL; CSA | ||
| Rated Voltage | 300 volts | 600 volts | 600 volts | |
| Rated Current | 400 amps | 400 amps | 400 amps | 400 amps |