Littelfuse, Inc. 200A 600V Circuit Protection Fuse FLSR200.XXID

Description
Fuse Class RK5 Slow Blow Acting 200A 600V Holder Lug 169.9 X 46.8 X 53.2mm CSA/UL Product overview: FLSR200.XXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR200.XXID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class RK5 Slow Blow Acting 200A 600V Holder Lug 169.9 X 46.8 X 53.2mm CSA/UL Product overview: FLSR200.XXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR200.XXID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200A 600V Circuit Protection Fuse
155-FLSR200.XXID
200A 600V Circuit Protection Fuse 155-FLSR200.XXID
Fuse Class RK5 Slow Blow Acting 200A 600V Holder Lug 169.9 X 46.8 X 53.2mm CSA/UL Product overview: FLSR200.XXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR200.XXID can be used for catalog matching and distributor lookup.

Fuse Class RK5 Slow Blow Acting 200A 600V Holder Lug 169.9 X 46.8 X 53.2mm CSA/UL Product overview: FLSR200.XXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR200.XXID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-FLSR200.XXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLSR200.XXID-ND
Electrical, Specialty Fuses 5666-FLSR200.XXID-ND
200A 600V AC 300V DC Fuse Cartridge Holder

200A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Industrial Fuse, Time Delay, 200A, 600V; Product Range Littelfuse - 02B7175 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Fuse, Time Delay, 200A, 600V; Product Range Littelfuse
02B7175
Industrial Fuse, Time Delay, 200A, 600V; Product Range Littelfuse 02B7175
INDUSTRIAL FUSE, TIME DELAY, 200A, 600V; Product Range:POWR-GARD FLSR_ID Series; Fuse Current:200A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:46.8mm x 244.5mm; Fuse Size Imperial:1-27/32" x 9-5/8" RoHS Compliant: No

INDUSTRIAL FUSE, TIME DELAY, 200A, 600V; Product Range:POWR-GARD FLSR_ID Series; Fuse Current:200A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:46.8mm x 244.5mm; Fuse Size Imperial:1-27/32" x 9-5/8" RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 155-FLSR200.XXID 5666-FLSR200.XXID-ND 02B7175
Product Name 200A 600V Circuit Protection Fuse Electrical, Specialty Fuses Industrial Fuse, Time Delay, 200A, 600V; Product Range Littelfuse
Approvals / Standards RoHS UL; CSA
Rated Voltage 300 volts 600 volts
Rated Current 200 amps 200 amps 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Fuses for UK Plugs - 81400990 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers
Fuses - 004110379 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 160 amps
View Details