Littelfuse, Inc. 600A 600V Circuit Protection Fuse FLSR600.XXID

Description
Fuse Class RK5 Slow Blow Acting 600A 600V Holder Lug 217.5 X 78.6 X 84.9mm CSA/UL Product overview: FLSR600.XXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 600A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR600.XXID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class RK5 Slow Blow Acting 600A 600V Holder Lug 217.5 X 78.6 X 84.9mm CSA/UL Product overview: FLSR600.XXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 600A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR600.XXID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600A 600V Circuit Protection Fuse
155-FLSR600.XXID
600A 600V Circuit Protection Fuse 155-FLSR600.XXID
Fuse Class RK5 Slow Blow Acting 600A 600V Holder Lug 217.5 X 78.6 X 84.9mm CSA/UL Product overview: FLSR600.XXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 600A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR600.XXID can be used for catalog matching and distributor lookup.

Fuse Class RK5 Slow Blow Acting 600A 600V Holder Lug 217.5 X 78.6 X 84.9mm CSA/UL Product overview: FLSR600.XXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 600A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR600.XXID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-FLSR600.XXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLSR600.XXID-ND
Electrical, Specialty Fuses 5666-FLSR600.XXID-ND
600A 600V AC 300V DC Fuse Cartridge Holder

600A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Industrial Fuse, Time Delay, 600A, 600V; Product Range Littelfuse - 02B7225 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Fuse, Time Delay, 600A, 600V; Product Range Littelfuse
02B7225
Industrial Fuse, Time Delay, 600A, 600V; Product Range Littelfuse 02B7225
INDUSTRIAL FUSE, TIME DELAY, 600A, 600V; Product Range:POWR-GARD FLSR_ID Series; Fuse Current:600A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:78.6mm x 339.7mm; Fuse Size Imperial:3-3/32" x 13-3/8" RoHS Compliant: No

INDUSTRIAL FUSE, TIME DELAY, 600A, 600V; Product Range:POWR-GARD FLSR_ID Series; Fuse Current:600A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:78.6mm x 339.7mm; Fuse Size Imperial:3-3/32" x 13-3/8" RoHS Compliant: No

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FLSR600.XXID
Circuit Protection - Electrical, Specialty Fuses FLSR600.XXID
FUSE CRTRDGE 600A 600VAC/300VDC

FUSE CRTRDGE 600A 600VAC/300VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 155-FLSR600.XXID 5666-FLSR600.XXID-ND 02B7225 FLSR600.XXID
Product Name 600A 600V Circuit Protection Fuse Electrical, Specialty Fuses Industrial Fuse, Time Delay, 600A, 600V; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS UL; CSA
Rated Voltage 300 volts 600 volts 600 volts
Rated Current 600 amps 600 amps 600 amps 600 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 004110497 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details