Littelfuse, Inc. Electrical, Specialty Fuses IDSR030.T

Description
30A 600V AC 600V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
30A 600V AC 600V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-IDSR030.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-IDSR030.T-ND
Electrical, Specialty Fuses 5666-IDSR030.T-ND
30A 600V AC 600V DC Fuse Cartridge Holder

30A 600V AC 600V DC Fuse Cartridge Holder

Buy Now Datasheet
Indicating Fuse; Alarm Indicating Fuse Type Littelfuse - 97F9779 - Newark, An Avnet Company
Chicago, IL, United States
Indicating Fuse; Alarm Indicating Fuse Type Littelfuse
97F9779
Indicating Fuse; Alarm Indicating Fuse Type Littelfuse 97F9779
INDICATING FUSE; Alarm Indicating Fuse Type:Window; Fuse Current:30A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay RoHS Compliant: No

INDICATING FUSE; Alarm Indicating Fuse Type:Window; Fuse Current:30A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
IDSR030.T
Circuit Protection - Electrical, Specialty Fuses IDSR030.T
FUSE CARTRIDGE 30A 600VAC/VDC

FUSE CARTRIDGE 30A 600VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-IDSR030.T-ND 97F9779 IDSR030.T
Product Name Electrical, Specialty Fuses Indicating Fuse; Alarm Indicating Fuse Type Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data