Littelfuse, Inc. Aftermarket - GBC Series - 6x25mm Ceramic Torpedo Shaped Fuse GBC16BP

Description
A ceramic type, torpedo shaped fuse that can be currently found in many European cars. Consisting of a heat resistant body, the fuse element stretches over the exterior of the body from end to end. The body varies in color to assist in proper replacement.
Datasheet
Description
A ceramic type, torpedo shaped fuse that can be currently found in many European cars. Consisting of a heat resistant body, the fuse element stretches over the exterior of the body from end to end. The body varies in color to assist in proper replacement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - GBC Series - 6x25mm Ceramic Torpedo Shaped Fuse - GBC16BP - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - GBC Series - 6x25mm Ceramic Torpedo Shaped Fuse
GBC16BP
Aftermarket - GBC Series - 6x25mm Ceramic Torpedo Shaped Fuse GBC16BP
A ceramic type, torpedo shaped fuse that can be currently found in many European cars. Consisting of a heat resistant body, the fuse element stretches over the exterior of the body from end to end. The body varies in color to assist in proper replacement.

A ceramic type, torpedo shaped fuse that can be currently found in many European cars. Consisting of a heat resistant body, the fuse element stretches over the exterior of the body from end to end. The body varies in color to assist in proper replacement.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number GBC16BP
Product Name Aftermarket - GBC Series - 6x25mm Ceramic Torpedo Shaped Fuse
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002625223 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 8 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details