Littelfuse, Inc. Three-Terminal Surface Mount Battery Protectors ITV4030L0815

Description
ITV is a three-terminal surface mountable li-ion battery protector designed to guard against the damage caused by both overcurrent and overcharging. A fuse element is embedded to cut off the circuit when overcurrent issue happens. A heater is also directly embedded under the fuse element, it will generate heat to blow the fuse once overvoltage detected by IC or FET. Protection for both overcurrent and overvoltage Low internal resistance UL and TUV certification Surface mount footprint Halogen-free and RoHS compliant
Datasheet
Description
ITV is a three-terminal surface mountable li-ion battery protector designed to guard against the damage caused by both overcurrent and overcharging. A fuse element is embedded to cut off the circuit when overcurrent issue happens. A heater is also directly embedded under the fuse element, it will generate heat to blow the fuse once overvoltage detected by IC or FET. Protection for both overcurrent and overvoltage Low internal resistance UL and TUV certification Surface mount footprint Halogen-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three-Terminal Surface Mount Battery Protectors - ITV4030L0815 - Littelfuse, Inc.
Rosemont, IL, United States
Three-Terminal Surface Mount Battery Protectors
ITV4030L0815
Three-Terminal Surface Mount Battery Protectors ITV4030L0815
ITV is a three-terminal surface mountable li-ion battery protector designed to guard against the damage caused by both overcurrent and overcharging. A fuse element is embedded to cut off the circuit when overcurrent issue happens. A heater is also directly embedded under the fuse element, it will generate heat to blow the fuse once overvoltage detected by IC or FET. Protection for both overcurrent and overvoltage Low internal resistance UL and TUV certification Surface mount footprint Halogen-free and RoHS compliant

ITV is a three-terminal surface mountable li-ion battery protector designed to guard against the damage caused by both overcurrent and overcharging. A fuse element is embedded to cut off the circuit when overcurrent issue happens. A heater is also directly embedded under the fuse element, it will generate heat to blow the fuse once overvoltage detected by IC or FET. Protection for both overcurrent and overvoltage Low internal resistance UL and TUV certification Surface mount footprint Halogen-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number ITV4030L0815
Product Name Three-Terminal Surface Mount Battery Protectors
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002343001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 40 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details