Littelfuse, Inc. Indicating Fuse; Alarm Indicating Fuse Type Littelfuse IDSR007.T

Description
Indicating Fuse; Alarm Indicating Fuse Type:Window; Fuse Current:7A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay RoHS Compliant: No
Description
Indicating Fuse; Alarm Indicating Fuse Type:Window; Fuse Current:7A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Indicating Fuse; Alarm Indicating Fuse Type Littelfuse - 97F9790 - Newark, An Avnet Company
Chicago, IL, United States
Indicating Fuse; Alarm Indicating Fuse Type Littelfuse
97F9790
Indicating Fuse; Alarm Indicating Fuse Type Littelfuse 97F9790
Indicating Fuse; Alarm Indicating Fuse Type:Window; Fuse Current:7A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay RoHS Compliant: No

Indicating Fuse; Alarm Indicating Fuse Type:Window; Fuse Current:7A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 97F9790
Product Name Indicating Fuse; Alarm Indicating Fuse Type Littelfuse
Features Indicating; Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details