Littelfuse, Inc. Electrical, Specialty Fuses FT600-1250-2

Description
1.25A 600V AC DC Fuse Board Mount Surface Mount
Request a Quote Datasheet
Description
1.25A 600V AC DC Fuse Board Mount Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - FT600-1250-2TR-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
FT600-1250-2TR-ND
Electrical, Specialty Fuses FT600-1250-2TR-ND
1.25A 600V AC DC Fuse Board Mount Surface Mount

1.25A 600V AC DC Fuse Board Mount Surface Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - FT600-1250-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
FT600-1250-2
Circuit Protection - Electrical, Specialty Fuses FT600-1250-2
FUSE BRD MNT 1.25A 600VAC 2SMD

FUSE BRD MNT 1.25A 600VAC 2SMD

Supplier's Site
Fuse, Smd, 1.25A, 4113, Fast Acting, Full Reel; Fuse Current Littelfuse - 04H7356 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.25A, 4113, Fast Acting, Full Reel; Fuse Current Littelfuse
04H7356
Fuse, Smd, 1.25A, 4113, Fast Acting, Full Reel; Fuse Current Littelfuse 04H7356
FUSE, SMD, 1.25A, 4113, FAST ACTING, FULL REEL; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:600V; Voltage Rating VDC:-; Fuse Case Style:4113; Product Range:FT600 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 1.25A, 4113, FAST ACTING, FULL REEL; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:600V; Voltage Rating VDC:-; Fuse Case Style:4113; Product Range:FT600 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Smd, 1.25A, 4113, Fast Acting; Fuse Current Littelfuse - 69K7995 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.25A, 4113, Fast Acting; Fuse Current Littelfuse
69K7995
Fuse, Smd, 1.25A, 4113, Fast Acting; Fuse Current Littelfuse 69K7995
FUSE, SMD, 1.25A, 4113, FAST ACTING; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:600V; Voltage Rating VDC:-; Fuse Case Style:4113; Product Range:FT600 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 1.25A, 4113, FAST ACTING; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:600V; Voltage Rating VDC:-; Fuse Case Style:4113; Product Range:FT600 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number FT600-1250-2TR-ND FT600-1250-2 04H7356
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, Smd, 1.25A, 4113, Fast Acting, Full Reel; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data