FUSE, TIME DELAY TYPE, W/O ALARM CONTACT, W/ TRIP INDICATION, FOR USE W/ ALL GENERAL PURPOSE CIRUCITS, CURRENT LIMITING, DUAL ELEMENT DESIGN, 45 AMP, 125 VDC, 250 VAC, RK5. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Fuses |
| Product Number | 15176912 |
| Product Name | Fuse |
| Rated Voltage | 250 volts |