Littelfuse, Inc. Electrical, Specialty Fuses FLSR150.XXID

Description
150A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
150A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-FLSR150.XXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLSR150.XXID-ND
Electrical, Specialty Fuses 5666-FLSR150.XXID-ND
150A 600V AC 300V DC Fuse Cartridge Holder

150A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
150A 600V Circuit Protection Fuse
155-FLSR150.XXID
150A 600V Circuit Protection Fuse 155-FLSR150.XXID
Fuse Class RK5 Slow Blow Acting 150A 600V Holder Lug 169.9 X 46.8 X 53.2mm CSA/UL Product overview: FLSR150.XXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 150A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR150.XXID can be used for catalog matching and distributor lookup.

Fuse Class RK5 Slow Blow Acting 150A 600V Holder Lug 169.9 X 46.8 X 53.2mm CSA/UL Product overview: FLSR150.XXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 150A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR150.XXID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 150A, 600V, Time Delay; Product Range Littelfuse - 52F9160 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 150A, 600V, Time Delay; Product Range Littelfuse
52F9160
Fuse, 150A, 600V, Time Delay; Product Range Littelfuse 52F9160
FUSE, 150A, 600V, TIME DELAY; Product Range:FLSR_ID Series; Fuse Current:150A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:46.8mm x 244.5mm; Fuse Size Imperial:1-27/32" x 9-5/8"; Fuse Terminals:Blade RoHS Compliant: No

FUSE, 150A, 600V, TIME DELAY; Product Range:FLSR_ID Series; Fuse Current:150A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:46.8mm x 244.5mm; Fuse Size Imperial:1-27/32" x 9-5/8"; Fuse Terminals:Blade RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FLSR150.XXID
Circuit Protection - Electrical, Specialty Fuses FLSR150.XXID
FUSE CRTRDGE 150A 600VAC/300VDC

FUSE CRTRDGE 150A 600VAC/300VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 5666-FLSR150.XXID-ND 155-FLSR150.XXID 52F9160 FLSR150.XXID
Product Name Electrical, Specialty Fuses 150A 600V Circuit Protection Fuse Fuse, 150A, 600V, Time Delay; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Fuse Type Blade
Approvals / Standards UL; CSA RoHS
Features Indicating
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 004110214 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 160 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers