Littelfuse, Inc. Indicating Fuse; Alarm Indicating Fuse Type Littelfuse IDSR001.T

Description
INDICATING FUSE; Alarm Indicating Fuse Type:Window; Fuse Current:1A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay RoHS Compliant: No
Description
INDICATING FUSE; Alarm Indicating Fuse Type:Window; Fuse Current:1A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Indicating Fuse; Alarm Indicating Fuse Type Littelfuse - 97F9784 - Newark, An Avnet Company
Chicago, IL, United States
Indicating Fuse; Alarm Indicating Fuse Type Littelfuse
97F9784
Indicating Fuse; Alarm Indicating Fuse Type Littelfuse 97F9784
INDICATING FUSE; Alarm Indicating Fuse Type:Window; Fuse Current:1A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay RoHS Compliant: No

INDICATING FUSE; Alarm Indicating Fuse Type:Window; Fuse Current:1A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 97F9784
Product Name Indicating Fuse; Alarm Indicating Fuse Type Littelfuse
Features Indicating; Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Circuit Protection Fuse - 139-CCF1N7TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers