Littelfuse, Inc. Aftermarket - GBC Series - 6x25mm Ceramic Torpedo Shaped Fuse GBC25BP

Description
A ceramic type, torpedo shaped fuse that can be currently found in many European cars. Consisting of a heat resistant body, the fuse element stretches over the exterior of the body from end to end. The body varies in color to assist in proper replacement.
Datasheet
Description
A ceramic type, torpedo shaped fuse that can be currently found in many European cars. Consisting of a heat resistant body, the fuse element stretches over the exterior of the body from end to end. The body varies in color to assist in proper replacement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - GBC Series - 6x25mm Ceramic Torpedo Shaped Fuse - GBC25BP - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - GBC Series - 6x25mm Ceramic Torpedo Shaped Fuse
GBC25BP
Aftermarket - GBC Series - 6x25mm Ceramic Torpedo Shaped Fuse GBC25BP
A ceramic type, torpedo shaped fuse that can be currently found in many European cars. Consisting of a heat resistant body, the fuse element stretches over the exterior of the body from end to end. The body varies in color to assist in proper replacement.

A ceramic type, torpedo shaped fuse that can be currently found in many European cars. Consisting of a heat resistant body, the fuse element stretches over the exterior of the body from end to end. The body varies in color to assist in proper replacement.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number GBC25BP
Product Name Aftermarket - GBC Series - 6x25mm Ceramic Torpedo Shaped Fuse
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers