Littelfuse, Inc. Through-Hole Circuit Protection Fuse HVR600P160CF

Description
RESISTOR, TEMPERATURE DEPENDENT, PTC RESETTABLE FUSE, THROUGH HOLE MOUNT, RADIAL LEADED Product overview: HVR600P160CF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-HVR600P160CF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, TEMPERATURE DEPENDENT, PTC RESETTABLE FUSE, THROUGH HOLE MOUNT, RADIAL LEADED Product overview: HVR600P160CF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-HVR600P160CF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole Circuit Protection Fuse
139-HVR600P160CF
Through-Hole Circuit Protection Fuse 139-HVR600P160CF
RESISTOR, TEMPERATURE DEPENDENT, PTC RESETTABLE FUSE, THROUGH HOLE MOUNT, RADIAL LEADED Product overview: HVR600P160CF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-HVR600P160CF can be used for catalog matching and distributor lookup.

RESISTOR, TEMPERATURE DEPENDENT, PTC RESETTABLE FUSE, THROUGH HOLE MOUNT, RADIAL LEADED Product overview: HVR600P160CF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-HVR600P160CF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1361778-HVR600P160CF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361778-HVR600P160CF
Circuit Protection - PTC Resettable Fuses 1361778-HVR600P160CF
Win Source Part Number: 1361778-HVR600P160CF Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 38 pct. Type: Polymeric MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: POLY-FUSE®, HVR600 Package: Tape & Box (TB) Product Status: Obsolete Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.630" L x 0.236" W (16.00mm x 6.00mm) Height - Seated (Max): 0.496" (12.60mm) ECCN: EAR99 Current - Max: 3 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 160 mA Voltage - Max: 60V (600V Int) Current - Trip (It): 320 mA Time to Trip: 7 s Resistance - Initial (Ri) (Min): 4 Ohms Resistance - Post Trip (R1) (Max): 18 Ohms

Win Source Part Number: 1361778-HVR600P160CF
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
Type: Polymeric
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: POLY-FUSE®, HVR600
Package: Tape & Box (TB)
Product Status: Obsolete
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.630" L x 0.236" W (16.00mm x 6.00mm)
Height - Seated (Max): 0.496" (12.60mm)
ECCN: EAR99
Current - Max: 3 A
Approval Agency: cURus, TUV
Current - Hold (Ih) (Max): 160 mA
Voltage - Max: 60V (600V Int)
Current - Trip (It): 320 mA
Time to Trip: 7 s
Resistance - Initial (Ri) (Min): 4 Ohms
Resistance - Post Trip (R1) (Max): 18 Ohms

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 139-HVR600P160CF 1361778-HVR600P160CF
Product Name Through-Hole Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Rated Current 3 amps
Unlock Full Specs
to access all available technical data