FUSE BATTERY PROTECTOR 8V 12A Product overview: ITV4030L0812NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8V, 12A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-ITV4030L0812NR can be used for catalog matching and distributor lookup.
12A AC 36V DC Fuse Board Mount Surface Mount
12A AC 36V DC Fuse Board Mount Surface Mount
12A AC 36V DC Fuse Board Mount Surface Mount
FUSE BATTERY PROTECTOR 8V 12A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 155-ITV4030L0812NR | 18-ITV4030L0812NRTR-ND | ITV4030L0812NR |
| Product Name | 8V 12A Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | |
| Approvals / Standards | RoHS | ||
| Operating Temperature | -10 to 65 C (14 to 149 F) | -10 to 65 C (14 to 149 F) | -10 to 65 C (14 to 149 F) |