Littelfuse, Inc. Indicating Fuse; Alarm Indicating Fuse Type Littelfuse IDSR004.T

Description
Indicating Fuse; Alarm Indicating Fuse Type:Window; Fuse Current:4A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay RoHS Compliant: No
Description
Indicating Fuse; Alarm Indicating Fuse Type:Window; Fuse Current:4A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Indicating Fuse; Alarm Indicating Fuse Type Littelfuse - 97F9787 - Newark, An Avnet Company
Chicago, IL, United States
Indicating Fuse; Alarm Indicating Fuse Type Littelfuse
97F9787
Indicating Fuse; Alarm Indicating Fuse Type Littelfuse 97F9787
Indicating Fuse; Alarm Indicating Fuse Type:Window; Fuse Current:4A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay RoHS Compliant: No

Indicating Fuse; Alarm Indicating Fuse Type:Window; Fuse Current:4A; Product Range:IDSR Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 97F9787
Product Name Indicating Fuse; Alarm Indicating Fuse Type Littelfuse
Features Indicating; Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Fuses for UK Plugs - 81400790 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Fuses - 002621015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 32 amps
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers