Littelfuse, Inc. Electrical, Specialty Fuses FLSR400.X

Description
400A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
400A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-FLSR400.X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLSR400.X-ND
Electrical, Specialty Fuses 5666-FLSR400.X-ND
400A 600V AC 300V DC Fuse Cartridge Holder

400A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
400A 600V Circuit Protection Fuse
155-FLSR400.X
400A 600V Circuit Protection Fuse 155-FLSR400.X
Fuse Class RK5 Slow Blow Acting 400A 600V Holder Lug 193.7 X 65.9 X 72.2mm CSA/UL Product overview: FLSR400.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR400.X can be used for catalog matching and distributor lookup.

Fuse Class RK5 Slow Blow Acting 400A 600V Holder Lug 193.7 X 65.9 X 72.2mm CSA/UL Product overview: FLSR400.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR400.X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Fuse, Time Delay, 400A, 600V; Product Range Littelfuse - 26K6596 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Fuse, Time Delay, 400A, 600V; Product Range Littelfuse
26K6596
Industrial Fuse, Time Delay, 400A, 600V; Product Range Littelfuse 26K6596
INDUSTRIAL FUSE, TIME DELAY, 400A, 600V; Product Range:POWR-GARD FLSR Series; Fuse Current:400A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:65.9mm x 295.3mm; Fuse Size Imperial:2-19/32" x 11-5/8" RoHS Compliant: No

INDUSTRIAL FUSE, TIME DELAY, 400A, 600V; Product Range:POWR-GARD FLSR Series; Fuse Current:400A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:65.9mm x 295.3mm; Fuse Size Imperial:2-19/32" x 11-5/8" RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-FLSR400.X-ND 155-FLSR400.X 26K6596
Product Name Electrical, Specialty Fuses 400A 600V Circuit Protection Fuse Industrial Fuse, Time Delay, 400A, 600V; Product Range Littelfuse
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers