Littelfuse, Inc. Aftermarket - GBC Series - 6x25mm Ceramic Torpedo Shaped Fuse GBC5

Description
A ceramic type, torpedo shaped fuse that can be currently found in many European cars. Consisting of a heat resistant body, the fuse element stretches over the exterior of the body from end to end. The body varies in color to assist in proper replacement.
Datasheet
Description
A ceramic type, torpedo shaped fuse that can be currently found in many European cars. Consisting of a heat resistant body, the fuse element stretches over the exterior of the body from end to end. The body varies in color to assist in proper replacement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - GBC Series - 6x25mm Ceramic Torpedo Shaped Fuse - GBC5 - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - GBC Series - 6x25mm Ceramic Torpedo Shaped Fuse
GBC5
Aftermarket - GBC Series - 6x25mm Ceramic Torpedo Shaped Fuse GBC5
A ceramic type, torpedo shaped fuse that can be currently found in many European cars. Consisting of a heat resistant body, the fuse element stretches over the exterior of the body from end to end. The body varies in color to assist in proper replacement.

A ceramic type, torpedo shaped fuse that can be currently found in many European cars. Consisting of a heat resistant body, the fuse element stretches over the exterior of the body from end to end. The body varies in color to assist in proper replacement.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number GBC5
Product Name Aftermarket - GBC Series - 6x25mm Ceramic Torpedo Shaped Fuse
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625306 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 16 amps
View Details
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers