Festo Corporation Datasheets for Air Pressure Regulators

Air pressure regulators control pressure in air lines (usually adjustable) to remove fluctuations and maintain consistent pressure for pneumatic devices.
Air Pressure Regulators: Learn more

Page: 1 2 3 4 5
Product Name Notes
regulator plate VABF-S4-1-R5C2-C-6E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
regulator plate VABF-S4-1-R6C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*...
regulator plate VABF-S4-1-R6C2-C-10E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
regulator plate VABF-S4-1-R6C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*...
regulator plate VABF-S4-1-R6C2-C-6E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
regulator plate VABF-S4-1-R7C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*...
regulator plate VABF-S4-1-R7C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*...
regulator plate VABF-S4-2-R1C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*...
regulator plate VABF-S4-2-R1C2-C-10E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
regulator plate VABF-S4-2-R1C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*...
regulator plate VABF-S4-2-R1C2-C-6E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
regulator plate VABF-S4-2-R2C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*...
regulator plate VABF-S4-2-R2C2-C-10E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
regulator plate VABF-S4-2-R2C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*...
regulator plate VABF-S4-2-R2C2-C-6E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
regulator plate VABF-S4-2-R3C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*...
regulator plate VABF-S4-2-R3C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*...
regulator plate VABF-S4-2-R4C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*...
regulator plate VABF-S4-2-R4C2-C-10E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
regulator plate VABF-S4-2-R4C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*...
regulator plate VABF-S4-2-R4C2-C-6E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
regulator plate VABF-S4-2-R5C2-C-10 Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
regulator plate VABF-S4-2-R5C2-C-10E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
regulator plate VABF-S4-2-R5C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*...
regulator plate VABF-S4-2-R5C2-C-6E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
regulator plate VABF-S4-2-R6C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*...
regulator plate VABF-S4-2-R6C2-C-10E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
regulator plate VABF-S4-2-R6C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*...
regulator plate VABF-S4-2-R6C2-C-6E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
regulator plate VABF-S4-2-R7C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*...
regulator plate VABF-S4-2-R7C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*...
regulator plate VMPA1-B8-R1-M5-06 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure regulation range=0,5 - 5 bar
regulator plate VMPA1-B8-R1-M5-10 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure regulation range=0,5 - 8,5 bar
regulator plate VMPA1-B8-R2-M5-06 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure regulation range=2 - 5 bar
regulator plate VMPA1-B8-R2-M5-10 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure regulation range=2 - 8,5 bar
regulator plate VMPA1-B8-R3-M5-06 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure regulation range=2 - 5 bar
regulator plate VMPA1-B8-R3-M5-10 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure regulation range=2 - 8,5 bar
regulator plate VMPA2-B8-R1C2-C-06 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
regulator plate VMPA2-B8-R1C2-C-10 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
regulator plate VMPA2-B8-R2C2-C-06 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
regulator plate VMPA2-B8-R2C2-C-10 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
regulator plate VMPA2-B8-R3C2-C-06 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
regulator plate VMPA2-B8-R3C2-C-10 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
regulator plate VMPA2-B8-R6C2-C-06 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 reversible, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
regulator plate VMPA2-B8-R6C2-C-10 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 reversible, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
regulator plate VMPA2-B8-R7C2-C-06 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
regulator plate VMPA2-B8-R7C2-C-10 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
For high-pressure applications Directly actuated piston regulating valve Available in three variants: flanged valve, flanged valve with external pilot air supply, in-line valve
Pilot actuated pressure regulating valve Multi-sensor control (cascade control) Integration in valve manifold MPA User interface with LED displays, LCD display, adjustment/selection buttons Integrated pressure sensor Electrical connection via plug,...
Pilot actuated pressure regulating valve Setpoint input as analog voltage signal (0 ... 10 V) Electrical connection via M12x1 plug, 4-pin With optional setpoint module For simple control tasks
Pressure regulating valve with additional sensor input Multi-sensor control (cascade control) Control characteristic adjustable via FCT (Festo Configuration Tool) software Integrated pressure sensor with separate output Pressure is maintained if...
Silent operation Very low power consumption High precision Integrated piezo technology Durable Mounting: via through-holes, H-rail mounting, on mounting plate or sub-base
Silent operation Very low power consumption High precision Integrated piezo technology Short switching times Mounting: Using through-holes, H-rail mounting

<< Prev