ASCO Datasheets for Air Valves

Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more

Page: 1 2 3
Product Name Notes
• Air-only design for cylinder control • Up to eight single and dual solenoid valves, in any combination, can be manifolded • Sub-base constructions have separate cylinder connections and common...
• All NPT connections are in the valve body to allow in-line piping • No Minimum Operating Pressure Differential required • Broadest range of applications • Mountable in any position...
• Compact spool valve convertible from 3/2 to 5/2 • NAMUR mount construction • Standard manual operator • DIN, Watertight and Explosionproof solenoids available • Single and dual solenoid constructions...
• Compact valves for general service applications • Low-cost, 4-way valve when low flow is sufficient • Mountable in any position
• Designed for high flow and high pressure service • Direct acting, requires no minimum operating pressure • Choice of metal seating materials to handle aggressive fluids, or resilient seating...
• Designed for high flow piloting with no minimum operating pressure required; e.g. power plants, refineries, chemical processing • Balanced Poppet construction for high flow at minimum power levels •
• Designed for quick venting to 0 psi through the exhaust orifice • Resilient seated poppets for tight shutoff • Air is exhausted to quickly shift control valves • Multi-industry...
• Designed to meet vibration and/or shock per ISA specification S71.03C2. High shock construction • Handles aggressive atmosphere per salt resistance testing (ASTM B117) •Most hardware is stainless steel, and...
• Diaphragm poppet valves suitable for controlling air, inert gas, and liquids • Internal piloting controls large orifices to provide high flows • Can be used to pilot large actuators...
• Direct acting operation and high flow construction • Direct acting, high flow slide-style valve • Optional flow control regulates cylinder speed independently, in either direction • Mechanical detent on...
• Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization,...
• Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service
• Molded one-piece solenoid with highly efficient solenoid cartridge and special low wattage coil • Increased ambient temperature capabilities up to 175°F (80°C) • Designed for use in automation of...
• Reliable, proven design with high flows • Small poppet valves for tight shutoff • Wide range of elastomers for specialty service • Mountable in any position • Brass and...
• Sturdy, robust construction • Piston-operated poppet design provides high flow • For use with air or water • Wide range of sizes and flow rates • Single or dual...
• Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service •
• Compact spool valve with threaded port connections • All exhaust ports are pipable, providing better protection against harsh environments • Standard manual operator • DIN, Watertight and Explosionproof solenoids...
For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling. Features: Air pilot actuated 3-way & 2-way design Use...
For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling. Features: Solenoid external air pilot actuated 3 ported, 2...
For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling. Features: Solenoid pilot actuated 3-way design Use with air...
For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling. Features: Nylon shell & steel reinforced base plate Die...
For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling. Features: Solenoid pilot actuated 3-way design Use with air...
Modular reality, plug together flexibility in design! Sub-miniature 3-way and 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote...
Numatics ISO series valves are high speed, heavy duty valves, designed for general service on all types of automation. Valves comply with ISO standard 5599/1 for valve unit to base...
Numatics ISO series valves are high speed, heavy duty valves, designed for general service on all types of automation. Valves comply with ISO standard 5599/2 for valve unit to base...
Regulations that restrict lead content in devices used for potable water are becoming more common, presenting new design issues for OEMs. That's why ASCO gives OEMs the choice of using...
The E02/E22/E32 Series electronic proportional regulators quickly and accurately adjusts output pressure in relation to an electrical control signal. They meet requirements of industrial environments including rapid cycling, quick response,...
The innovative, highly reliable, and proven T-seal technology design of ASCO's offshore 8361 series stainless steel pilot valves eliminates the dormancy or œsticking problems that can occur in control valves...
The L1 Series air valves offer speed and high flow capacity in a compact design. They are available either with solenoid pilot or air pilot actuation. The L1's slim design...
The L2 Series air valves offer speed and high flow capacity in a compact design. They are available either with solenoid pilot, air pilot, or hand lever actuation. The L2's...
The LO1 Series offers high flow in a compact, direct acting solenoid valve. Each LO1 features a 4-way, 4 ported design which can be mounted either inline or on a...
Two way solenoid valve.

<< Prev Next >>