ASCO 1.4 W Low Power Solenoid Valves EV8316G381V

Description
• Molded one-piece solenoid with highly efficient solenoid cartridge and special low wattage coil • Increased ambient temperature capabilities up to 175°F (80°C) • Designed for use in automation of plant control systems to provide: -PLC compatibility -Reduced battery drain -Reduced heat rise -Reduced wiring cost • Wide selection includes 2/2 normally closed, 3/2 normally closed (including Quick Exhaust), 3/2 universal, 4/2, 5/2, and 5/3 • Air or inert gas only • Lower-cost alternative to intrinsically safe valves in critical applications not requiring a safety barrier
Description
• Molded one-piece solenoid with highly efficient solenoid cartridge and special low wattage coil • Increased ambient temperature capabilities up to 175°F (80°C) • Designed for use in automation of plant control systems to provide: -PLC compatibility -Reduced battery drain -Reduced heat rise -Reduced wiring cost • Wide selection includes 2/2 normally closed, 3/2 normally closed (including Quick Exhaust), 3/2 universal, 4/2, 5/2, and 5/3 • Air or inert gas only • Lower-cost alternative to intrinsically safe valves in critical applications not requiring a safety barrier

Suppliers

Company
Product
Description
Supplier Links
1.4 W Low Power Solenoid Valves - EV8316G381V - ASCO
Florham Park, NJ, USA
1.4 W Low Power Solenoid Valves
EV8316G381V
1.4 W Low Power Solenoid Valves EV8316G381V
• Molded one-piece solenoid with highly efficient solenoid cartridge and special low wattage coil • Increased ambient temperature capabilities up to 175°F (80°C) • Designed for use in automation of plant control systems to provide: -PLC compatibility -Reduced battery drain -Reduced heat rise -Reduced wiring cost • Wide selection includes 2/2 normally closed, 3/2 normally closed (including Quick Exhaust), 3/2 universal, 4/2, 5/2, and 5/3 • Air or inert gas only • Lower-cost alternative to intrinsically safe valves in critical applications not requiring a safety barrier

• Molded one-piece solenoid with highly efficient

solenoid cartridge and special low wattage coil

• Increased ambient temperature capabilities up

to 175°F (80°C)

• Designed for use in automation of plant control

systems to provide:

-PLC compatibility -Reduced battery drain

-Reduced heat rise -Reduced wiring cost

• Wide selection includes 2/2 normally closed, 3/2

normally closed (including Quick Exhaust), 3/2

universal, 4/2, 5/2, and 5/3

• Air or inert gas only

• Lower-cost alternative to intrinsically safe valves in

critical applications not requiring a safety barrier

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number EV8316G381V
Product Name 1.4 W Low Power Solenoid Valves
Valve Type Solenoid
Primary Material Stainless Steel
Media Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
DeZURIK Pump & Control Valve Interface (ECB) -  - DeZURIK, Inc.
Specs
Valve Type Control Valve
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517005 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
Solenoid Valves - 5000005318-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details