ASCO 1.4 W Low Power Solenoid Valves EF8344G370

Description
• Molded one-piece solenoid with highly efficient solenoid cartridge and special low wattage coil • Increased ambient temperature capabilities up to 175°F (80°C) • Designed for use in automation of plant control systems to provide: -PLC compatibility -Reduced battery drain -Reduced heat rise -Reduced wiring cost • Wide selection includes 2/2 normally closed, 3/2 normally closed (including Quick Exhaust), 3/2 universal, 4/2, 5/2, and 5/3 • Air or inert gas only • Lower-cost alternative to intrinsically safe valves in critical applications not requiring a safety barrier
Description
• Molded one-piece solenoid with highly efficient solenoid cartridge and special low wattage coil • Increased ambient temperature capabilities up to 175°F (80°C) • Designed for use in automation of plant control systems to provide: -PLC compatibility -Reduced battery drain -Reduced heat rise -Reduced wiring cost • Wide selection includes 2/2 normally closed, 3/2 normally closed (including Quick Exhaust), 3/2 universal, 4/2, 5/2, and 5/3 • Air or inert gas only • Lower-cost alternative to intrinsically safe valves in critical applications not requiring a safety barrier

Suppliers

Company
Product
Description
Supplier Links
1.4 W Low Power Solenoid Valves - EF8344G370 - ASCO
Florham Park, NJ, USA
1.4 W Low Power Solenoid Valves
EF8344G370
1.4 W Low Power Solenoid Valves EF8344G370
• Molded one-piece solenoid with highly efficient solenoid cartridge and special low wattage coil • Increased ambient temperature capabilities up to 175°F (80°C) • Designed for use in automation of plant control systems to provide: -PLC compatibility -Reduced battery drain -Reduced heat rise -Reduced wiring cost • Wide selection includes 2/2 normally closed, 3/2 normally closed (including Quick Exhaust), 3/2 universal, 4/2, 5/2, and 5/3 • Air or inert gas only • Lower-cost alternative to intrinsically safe valves in critical applications not requiring a safety barrier

• Molded one-piece solenoid with highly efficient

solenoid cartridge and special low wattage coil

• Increased ambient temperature capabilities up

to 175°F (80°C)

• Designed for use in automation of plant control

systems to provide:

-PLC compatibility -Reduced battery drain

-Reduced heat rise -Reduced wiring cost

• Wide selection includes 2/2 normally closed, 3/2

normally closed (including Quick Exhaust), 3/2

universal, 4/2, 5/2, and 5/3

• Air or inert gas only

• Lower-cost alternative to intrinsically safe valves in

critical applications not requiring a safety barrier

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number EF8344G370
Product Name 1.4 W Low Power Solenoid Valves
Valve Type Solenoid
Primary Material Brass / Bronze
Media Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
High Purity High Pressure Stainless Steel Needle Valve Natural Gas Flow Control Valve JNV Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Needle
Primary Material Stainless Steel
Media Gas
View Details
Controller, Inflation Air, 0-15 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 101468025 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 2.56 inch (65.00 mm)
View Details