• Reliable, proven design with high flows
• Small poppet valves for tight shutoff
• Wide range of elastomers for specialty service
• Mountable in any position
• Brass and stainless steel constructions
| ASCO | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EF8314G300 |
| Product Name | 1.4 W Low Power Solenoid Valves |
| Valve Type | Solenoid |
| Primary Material | Brass / Bronze |
| Media | Air |
| Valve Size | 0.25 inch (6.35 mm) |
| Maximum Pressure | 150.00 psi (106 m H2O) |