ASCO Quick Exhaust Solenoid Valves EF8320G194

Description
• All NPT connections are in the valve body to allow in-line piping • No Minimum Operating Pressure Differential required • Broadest range of applications • Mountable in any position
Description
• All NPT connections are in the valve body to allow in-line piping • No Minimum Operating Pressure Differential required • Broadest range of applications • Mountable in any position

Suppliers

Company
Product
Description
Supplier Links
Quick Exhaust Solenoid Valves - EF8320G194 - ASCO
Florham Park, NJ, USA
Quick Exhaust Solenoid Valves
EF8320G194
Quick Exhaust Solenoid Valves EF8320G194
• All NPT connections are in the valve body to allow in-line piping • No Minimum Operating Pressure Differential required • Broadest range of applications • Mountable in any position

• All NPT connections are in the valve body to allow

in-line piping

• No Minimum Operating Pressure Differential required

• Broadest range of applications

• Mountable in any position

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number EF8320G194
Product Name Quick Exhaust Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
32mm BACOSOL - 04-211-204-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
250 PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves
Valve Size 0.25 inch (6.35 mm)
View Details