ASCO General Service Solenoid Valves 8345G001

Description
• Compact valves for general service applications • Low-cost, 4-way valve when low flow is sufficient • Mountable in any position
Description
• Compact valves for general service applications • Low-cost, 4-way valve when low flow is sufficient • Mountable in any position

Suppliers

Company
Product
Description
Supplier Links
General Service Solenoid Valves - 8345G001 - ASCO
Florham Park, NJ, USA
General Service Solenoid Valves
8345G001
General Service Solenoid Valves 8345G001
• Compact valves for general service applications • Low-cost, 4-way valve when low flow is sufficient • Mountable in any position

• Compact valves for general service applications

• Low-cost, 4-way valve when low flow is sufficient

• Mountable in any position

Supplier's Site
General Service Solenoid Valves - 8345G001 - ASCO
Florham Park, NJ, USA
General Service Solenoid Valves
8345G001
General Service Solenoid Valves 8345G001
• Compact valves for general service applications • Low-cost, 4-way valve when low flow is sufficient • Mountable in any position

• Compact valves for general service applications

• Low-cost, 4-way valve when low flow is sufficient

• Mountable in any position

Supplier's Site

Technical Specifications

  ASCO ASCO
Product Category Industrial Valves Industrial Valves
Product Number 8345G001 8345G001
Product Name General Service Solenoid Valves General Service Solenoid Valves
Valve Type Control Valve; Solenoid Control Valve; Solenoid
Primary Material Brass / Bronze Brass / Bronze
Media Water; Air Water; Air
Valve Size 0.25 inch (6.35 mm) 0.25 inch (6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O) 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-SS-T-BSP-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details