• Designed to meet vibration and/or shock per ISA
specification S71.03C2. High shock construction
• Handles aggressive atmosphere per salt resistance
testing (ASTM B117)
•Most hardware is stainless steel, and all aluminum
components are hard anodized and Nituff
®
coated
| ASCO | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | HV264153-013 |
| Product Name | Manual Reset Solenoid Valves |
| Valve Type | Solenoid |
| Primary Material | Brass / Bronze |
| Media | Water; Air |
| Valve Size | 0.38 inch (9.52 mm) |
| Maximum Pressure | 125.00 psi (87.97 m H2O) |