Two way solenoid valve.
Two way solenoid valve.
Two way solenoid valve.
Two way solenoid valve.
Two way solenoid valve.
Two way solenoid valve.
Two way solenoid valve.
Two way solenoid valve.
Two way solenoid valve.
| ASCO | ASCO | ASCO | ASCO | |
|---|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | EF 8262G148 | EF 8262G148 | EF 8262G148 | EF 8262G148 |
| Product Name | 8262 Series - General Service Solenoid Valves | 8262 Series - General Service Solenoid Valves | 8262 Series - General Service Solenoid Valves | 8262 Series - General Service Solenoid Valves |
| Valve Type | Solenoid | Solenoid | Solenoid | Solenoid |
| Primary Material | Brass / Bronze | Stainless Steel | Brass / Bronze | Stainless Steel |
| Media | Water; Oil; Air | Water; Oil; Air | Water; Oil; Air | Water; Oil; Air |
| Valve Size | 0.25 inch (6.35 mm) | 0.25 inch (6.35 mm) | 0.25 inch (6.35 mm) | 0.25 inch (6.35 mm) |
| Maximum Pressure | 40.00 to 45.00 psi (28.15 to 31.67 m H2O) | 20.00 to 25.00 psi (14.08 to 17.59 m H2O) | 20.00 to 25.00 psi (14.08 to 17.59 m H2O) | 40.00 to 45.00 psi (28.15 to 31.67 m H2O) |