ASCO General Service Solenoid Valves 8342G003MS

Description
• Direct acting operation and high flow construction • Direct acting, high flow slide-style valve • Optional flow control regulates cylinder speed independently, in either direction • Mechanical detent on dual solenoids holds last position, even after loss of electric power, pneumatics or pressure • No Minimum Operating Pressure Differential required to shift valve • Dual solenoid operation: solenoid may be energized momentarily (1/10 second) or continuously • Mountable in any position
Description
• Direct acting operation and high flow construction • Direct acting, high flow slide-style valve • Optional flow control regulates cylinder speed independently, in either direction • Mechanical detent on dual solenoids holds last position, even after loss of electric power, pneumatics or pressure • No Minimum Operating Pressure Differential required to shift valve • Dual solenoid operation: solenoid may be energized momentarily (1/10 second) or continuously • Mountable in any position

Suppliers

Company
Product
Description
Supplier Links
General Service Solenoid Valves - 8342G003MS - ASCO
Florham Park, NJ, USA
General Service Solenoid Valves
8342G003MS
General Service Solenoid Valves 8342G003MS
• Direct acting operation and high flow construction • Direct acting, high flow slide-style valve • Optional flow control regulates cylinder speed independently, in either direction • Mechanical detent on dual solenoids holds last position, even after loss of electric power, pneumatics or pressure • No Minimum Operating Pressure Differential required to shift valve • Dual solenoid operation: solenoid may be energized momentarily (1/10 second) or continuously • Mountable in any position

• Direct acting operation and high flow construction

• Direct acting, high flow slide-style valve

• Optional flow control regulates cylinder speed

independently, in either direction

• Mechanical detent on dual solenoids holds last position,

even after loss of electric power, pneumatics or pressure

• No Minimum Operating Pressure Differential required

to shift valve

• Dual solenoid operation: solenoid may be energized

momentarily (1/10 second) or continuously

• Mountable in any position

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8342G003MS
Product Name General Service Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Air
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CRP-8 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
High Purity High Pressure 316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Valve, In-Line, Shut-Off, 1/4
Specs
Valve Type Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123718140 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 13.78 inch (350.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details