ASCO Offshore Spool 0.55W Valve EV8361H302

Description
The innovative, highly reliable, and proven T-seal technology design of ASCO's offshore 8361 series stainless steel pilot valves eliminates the dormancy or œsticking problems that can occur in control valves installed in the pneumatic logic panels that control monitoring safety systems.  The 8361 series (1/4-inch, 3-way and 316L stainless steel) valves are offered in manually operated, air piloted, and solenoid piloted versions and can be configured as breathing and non breathing. The non breathing version isolates internal components from the atmosphere and is internally vented, preventing contaminants such as salt and dust to enter the valve and corrode internal components.  The valve's balanced design maintains the same flow characteristics when the valve is used as normally open or normally closed configuration. This provides more predictable flow that enables more flexible setup of the control panel's pneumatic logic. The 8361 series solenoid version comes with ASCO's renowned RedHat solenoid - recognized as the most reliable in the industry. Its 0.55-watt power consumption is three times less than competitive valves.
Description
The innovative, highly reliable, and proven T-seal technology design of ASCO's offshore 8361 series stainless steel pilot valves eliminates the dormancy or œsticking problems that can occur in control valves installed in the pneumatic logic panels that control monitoring safety systems.  The 8361 series (1/4-inch, 3-way and 316L stainless steel) valves are offered in manually operated, air piloted, and solenoid piloted versions and can be configured as breathing and non breathing. The non breathing version isolates internal components from the atmosphere and is internally vented, preventing contaminants such as salt and dust to enter the valve and corrode internal components.  The valve's balanced design maintains the same flow characteristics when the valve is used as normally open or normally closed configuration. This provides more predictable flow that enables more flexible setup of the control panel's pneumatic logic. The 8361 series solenoid version comes with ASCO's renowned RedHat solenoid - recognized as the most reliable in the industry. Its 0.55-watt power consumption is three times less than competitive valves.

Suppliers

Company
Product
Description
Supplier Links
Offshore Spool 0.55W Valve - EV8361H302 - ASCO
Florham Park, NJ, USA
Offshore Spool 0.55W Valve
EV8361H302
Offshore Spool 0.55W Valve EV8361H302
The innovative, highly reliable, and proven T-seal technology design of ASCO's offshore 8361 series stainless steel pilot valves eliminates the dormancy or œsticking problems that can occur in control valves installed in the pneumatic logic panels that control monitoring safety systems.  The 8361 series (1/4-inch, 3-way and 316L stainless steel) valves are offered in manually operated, air piloted, and solenoid piloted versions and can be configured as breathing and non breathing. The non breathing version isolates internal components from the atmosphere and is internally vented, preventing contaminants such as salt and dust to enter the valve and corrode internal components.  The valve's balanced design maintains the same flow characteristics when the valve is used as normally open or normally closed configuration. This provides more predictable flow that enables more flexible setup of the control panel's pneumatic logic. The 8361 series solenoid version comes with ASCO's renowned RedHat solenoid - recognized as the most reliable in the industry. Its 0.55-watt power consumption is three times less than competitive valves.

The innovative, highly reliable, and proven T-seal technology design of ASCO's offshore 8361 series stainless steel pilot valves eliminates the dormancy or œsticking problems that can occur in control valves installed in the pneumatic logic panels that control monitoring safety systems. 
The 8361 series (1/4-inch, 3-way and 316L stainless steel) valves are offered in manually operated, air piloted, and solenoid piloted versions and can be configured as breathing and non breathing. The non breathing version isolates internal components from the atmosphere and is internally vented, preventing contaminants such as salt and dust to enter the valve and corrode internal components. 
The valve's balanced design maintains the same flow characteristics when the valve is used as normally open or normally closed configuration. This provides more predictable flow that enables more flexible setup of the control panel's pneumatic logic. The 8361 series solenoid version comes with ASCO's renowned RedHat solenoid - recognized as the most reliable in the industry. Its 0.55-watt power consumption is three times less than competitive valves.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number EV8361H302
Product Name Offshore Spool 0.55W Valve
Valve Type Pilot
Primary Material Stainless Steel
Media Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 36.00 to 130.00 psi (25.34 to 91.49 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121466020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 1.97 inch (50.00 mm)
View Details
10-32 Port Diaphragm Vacuum Regulator - VRD - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
2-WAY EW Series - Mouse Valves - EV-2-24-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details