ASCO Quick Exhaust Solenoid Valves 8321G002

Description
• Designed for quick venting to 0 psi through the exhaust orifice • Resilient seated poppets for tight shutoff • Air is exhausted to quickly shift control valves • Multi-industry applications • Mountable in any position
Description
• Designed for quick venting to 0 psi through the exhaust orifice • Resilient seated poppets for tight shutoff • Air is exhausted to quickly shift control valves • Multi-industry applications • Mountable in any position

Suppliers

Company
Product
Description
Supplier Links
Quick Exhaust Solenoid Valves - 8321G002 - ASCO
Florham Park, NJ, USA
Quick Exhaust Solenoid Valves
8321G002
Quick Exhaust Solenoid Valves 8321G002
• Designed for quick venting to 0 psi through the exhaust orifice • Resilient seated poppets for tight shutoff • Air is exhausted to quickly shift control valves • Multi-industry applications • Mountable in any position

• Designed for quick venting to 0 psi through the

exhaust orifice

• Resilient seated poppets for tight shutoff

• Air is exhausted to quickly shift control valves

• Multi-industry applications

• Mountable in any position

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8321G002
Product Name Quick Exhaust Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Air
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M1H-5/3G-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Regulator, Pressure, 3000 Psi With Cga 580 - 162-1110-80340 - Petersen Products Co.
Specs
Valve Size 0.38 inch (9.52 mm)
Connection Description Threaded
View Details