ASCO 2002 Series Solenoid Air Pilot Actuated Valve F2C**6

Description
Modular reality, plug together flexibility in design! Sub-miniature 3-way and 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix.
Description
Modular reality, plug together flexibility in design! Sub-miniature 3-way and 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix.

Suppliers

Company
Product
Description
Supplier Links
2002 Series Solenoid Air Pilot Actuated Valve - F2C**6 - ASCO
Florham Park, NJ, USA
2002 Series Solenoid Air Pilot Actuated Valve
F2C**6
2002 Series Solenoid Air Pilot Actuated Valve F2C**6
Modular reality, plug together flexibility in design! Sub-miniature 3-way and 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix.

Modular reality, plug together flexibility in design! Sub-miniature 3-way and 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number F2C**6
Product Name 2002 Series Solenoid Air Pilot Actuated Valve
Valve Type Control Valve; Directional; Pilot; Spool
Media Air; Compressed Air
Maximum Pressure 150.00 psi (106 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Fire Safe Valves, SXX-FVMB -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
Flow (Cv) 2.40
View Details
VALVES - BP-050-CPVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - BQE BODY 2X3X2 SAE - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.25 inch (6.35 mm)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details